Texas Instruments Power Supplies Board Mount DCDC Converters - PT6302N PT6302N

Description
Manufacturer: Texas Instruments Win Source Part Number: 930988-PT6302N Series: PT6300 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 3A 9V - 38V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6302 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6302N-NDR, -PT6302N-NDR, Q800005A
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930988-PT6302N Series: PT6300 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 3A 9V - 38V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6302 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6302N-NDR, -PT6302N-NDR, Q800005A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6302N - 930988-PT6302N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6302N
930988-PT6302N
Power Supplies Board Mount DCDC Converters - PT6302N 930988-PT6302N
Manufacturer: Texas Instruments Win Source Part Number: 930988-PT6302N Series: PT6300 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 3A 9V - 38V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT6302 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT6302N-NDR, -PT6302N-NDR, Q800005A

Manufacturer: Texas Instruments
Win Source Part Number: 930988-PT6302N
Series: PT6300
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 3A 9V - 38V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT6302
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT6302N-NDR, -PT6302N-NDR, Q800005A

Buy Now Datasheet
3A 5V 30V DC-DC Converter IC - 132-PT6302N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 5V 30V DC-DC Converter IC
132-PT6302N
3A 5V 30V DC-DC Converter IC 132-PT6302N
3A DC/DC Controller, 5V Output, 30V In, SIP, 600kHz Product overview: PT6302N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302N can be used for catalog matching and distributor lookup.

3A DC/DC Controller, 5V Output, 30V In, SIP, 600kHz Product overview: PT6302N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, 30V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 930988-PT6302N 132-PT6302N
Product Name Power Supplies Board Mount DCDC Converters - PT6302N 3A 5V 30V DC-DC Converter IC
Package Type Other; 12-SIP Module Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
Buck 75V 1A HTSSOP Step-Down DC-DC Converter IC - 739-LM5010MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details