MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.
AC/DC CONVERTER 28.5V 70W
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PVA70-27B28-C | 2725-PVA70-27B28-C-ND |
| Product Name | AC/DC - On-board, PVA (40-150W) | AC DC Converters |
| Type | AC/DC Converter | AC/DC Converter; 1 |
| Form Factor | Open Frame | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |