Triad Magnetics AC AC Wall Power Adapters WAU200-600

Description
20VAC 600mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
20VAC 600mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - WAU200-600-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
WAU200-600-ND
AC AC Wall Power Adapters WAU200-600-ND
20VAC 600mA AC/AC External Wall Mount Adapter Fixed Blade Input

20VAC 600mA AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply, Ac-Ac, 20V, 0.6A; Power Supply Approvals Triad Magnetics - 05AC7636 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Ac, 20V, 0.6A; Power Supply Approvals Triad Magnetics
05AC7636
Power Supply, Ac-Ac, 20V, 0.6A; Power Supply Approvals Triad Magnetics 05AC7636
POWER SUPPLY, AC-AC, 20V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:20VAC; Output Current:600mA; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes

POWER SUPPLY, AC-AC, 20V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:20VAC; Output Current:600mA; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number WAU200-600-ND 05AC7636
Product Name AC AC Wall Power Adapters Power Supply, Ac-Ac, 20V, 0.6A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
AC Output Voltage 20.0 volts 20.0 volts
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1398-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details