Enclosed AC DC Converters 1 Output 12V 250mA 90 ~ 528 VAC, 100 ~ 745 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2725-LD03-16B12-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Regulatory Compliance | ROHS COMP |