RS Components, Ltd. Rope 2776558

Description
Kit suspension câble 2 mm, sans outil, e
Request a Quote
Description
Kit suspension câble 2 mm, sans outil, e
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 2776558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kit suspension câble 2 mm, sans outil, e

Kit suspension câble 2 mm, sans outil, e

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 2776558
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 672964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.00 inch (0 mm)
View Details
Rope - 193051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 187.4 lbs (85 kg)
View Details
Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details
Rope - 192957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 255.8 lbs (116 kg)
View Details