Morbern, Inc. Pale Green Vinyl Upholstery Fabric LY-618

Description
Collection: Balance Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Faux Leather Total Thickness: 36.8 mils Skin Thickness: 2 mils Roll Width: 54 inches Roll Size: 30 yards Weight: 17.4 ounces per linear yard Cold Crack: -40°F Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method. 250 Hours Weathermeter Tensile Strength: ASTM D751 Single Tear Strength: Federal Standard 191A-5134 Trapezoid Tear Strength: ASTM D1117 Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: Balance Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Faux Leather Total Thickness: 36.8 mils Skin Thickness: 2 mils Roll Width: 54 inches Roll Size: 30 yards Weight: 17.4 ounces per linear yard Cold Crack: -40°F Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method. 250 Hours Weathermeter Tensile Strength: ASTM D751 Single Tear Strength: Federal Standard 191A-5134 Trapezoid Tear Strength: ASTM D1117 Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
Pale Green Vinyl Upholstery Fabric - LY-618 - Morbern, Inc.
High Point, NC, USA
Pale Green Vinyl Upholstery Fabric
LY-618
Pale Green Vinyl Upholstery Fabric LY-618
Collection: Balance Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Faux Leather Total Thickness: 36.8 mils Skin Thickness: 2 mils Roll Width: 54 inches Roll Size: 30 yards Weight: 17.4 ounces per linear yard Cold Crack: -40°F Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method. 250 Hours Weathermeter Tensile Strength: ASTM D751 Single Tear Strength: Federal Standard 191A-5134 Trapezoid Tear Strength: ASTM D1117 Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: Balance
Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV
Pattern Style: Faux Leather
Total Thickness: 36.8 mils
Skin Thickness: 2 mils
Roll Width: 54 inches
Roll Size: 30 yards
Weight: 17.4 ounces per linear yard
Cold Crack: -40°F
Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method.
250 Hours Weathermeter
Tensile Strength: ASTM D751
Single Tear Strength: Federal Standard 191A-5134
Trapezoid Tear Strength: ASTM D1117
Manufactured to meet the following flammability* requirements:
FMVSS 302
California Flammability Regulation (Bulletin 117, Section E)
UFAC Class 1
BIFMA Class A
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number LY-618
Product Name Pale Green Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details