HIROSE PAPER MFG. CO., LTD. Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric HOP

Description
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers together, eliminating the need for adhesives or chemicals. This makes it safe for use in food and medical applications.
Request a Quote
Description
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers together, eliminating the need for adhesives or chemicals. This makes it safe for use in food and medical applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Tosashi, Japan
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric
HOP
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric HOP
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers together, eliminating the need for adhesives or chemicals. This makes it safe for use in food and medical applications.

The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers together, eliminating the need for adhesives or chemicals. This makes it safe for use in food and medical applications.

Supplier's Site

Technical Specifications

  HIROSE PAPER MFG. CO., LTD.
Product Category Nonwovens
Product Number HOP
Product Name Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric
Material Olefin
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features Chemical Resistance
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details