Moog Animatics Linear Unregulated DC Power Supplies PS42V20AF220

Description
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of developing, building, selling and supporting automated equipment. Features 42 VDC output power supply is for use with all SmartMotors. Primary Side Fused Screw Terminal access to AC input and DC output Available in 110 VAC or 220 VAC input voltage
Datasheet
Description
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of developing, building, selling and supporting automated equipment. Features 42 VDC output power supply is for use with all SmartMotors. Primary Side Fused Screw Terminal access to AC input and DC output Available in 110 VAC or 220 VAC input voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Unregulated DC Power Supplies - PS42V20AF220 - Moog Animatics
Milpitas, CA, USA
Linear Unregulated DC Power Supplies
PS42V20AF220
Linear Unregulated DC Power Supplies PS42V20AF220
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of developing, building, selling and supporting automated equipment. Features 42 VDC output power supply is for use with all SmartMotors. Primary Side Fused Screw Terminal access to AC input and DC output Available in 110 VAC or 220 VAC input voltage

Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of developing, building, selling and supporting automated equipment.

Features

  • 42 VDC output power supply is for use with all SmartMotors.
  • Primary Side Fused
  • Screw Terminal access to AC input and DC output
  • Available in 110 VAC or 220 VAC input voltage
Supplier's Site Datasheet

Technical Specifications

  Moog Animatics
Product Category Power Supplies
Product Number PS42V20AF220
Product Name Linear Unregulated DC Power Supplies
Type DC Power Supply; Solar Inverter; Computer Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications 120/ 240 VAC
DC Output Voltage 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers