Montalvo Corporation Air Filters MAF-3

Description
The Montalvo MPC-4ce electro-pneumatic converter provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. Operating on a 4 to 20 milliamp input, no additional AC or DC power is required. The MPC-4ce has a high flow rate, providing the rapid response required for accurate control of a dancer or load cell tension control system. To simplify installation, “quick-disconnect” fittings are used for the pneumatic piping. Electrical connections are made to a standard DIN connector. The MPC-4ce is supplied with brackets for wall, panel or DIN rail mounting.
Description
The Montalvo MPC-4ce electro-pneumatic converter provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. Operating on a 4 to 20 milliamp input, no additional AC or DC power is required. The MPC-4ce has a high flow rate, providing the rapid response required for accurate control of a dancer or load cell tension control system. To simplify installation, “quick-disconnect” fittings are used for the pneumatic piping. Electrical connections are made to a standard DIN connector. The MPC-4ce is supplied with brackets for wall, panel or DIN rail mounting.

Suppliers

Company
Product
Description
Supplier Links
Air Filters - MAF-3 - Montalvo Corporation
Gorham, ME, USA
Air Filters
MAF-3
Air Filters MAF-3
The Montalvo MPC-4ce electro-pneumatic converter provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. Operating on a 4 to 20 milliamp input, no additional AC or DC power is required. The MPC-4ce has a high flow rate, providing the rapid response required for accurate control of a dancer or load cell tension control system. To simplify installation, “quick-disconnect” fittings are used for the pneumatic piping. Electrical connections are made to a standard DIN connector. The MPC-4ce is supplied with brackets for wall, panel or DIN rail mounting.

The Montalvo MPC-4ce electro-pneumatic converter provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. Operating on a 4 to 20 milliamp input, no additional AC or DC power is required. The MPC-4ce has a high flow rate, providing the rapid response required for accurate control of a dancer or load cell tension control system. To simplify installation, “quick-disconnect” fittings are used for the pneumatic piping. Electrical connections are made to a standard DIN connector. The MPC-4ce is supplied with brackets for wall, panel or DIN rail mounting.

Technical Specifications

  Montalvo Corporation
Product Category Compressed Air Filters
Product Number MAF-3
Product Name Air Filters
Filter Type Combination
Connection 1/4" NPT
Features Gauge (optional feature)
Filter Size 5 microns (5 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
 - 1253542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details
Compressed air filter - MS4-LF-1/8-CRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Filter Size 4 microns (4 micrometers)
View Details
Fine Screen Breathers - NPT Hex Nipples - BMB-2-SS - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 15 microns (15 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details