Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VQFN
36V, 2A, LOW IQ, STEP-DOWN CONVE
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ9842GLE-5-AEC1-PDKR-ND | MPQ9842GLE-5-AEC1-P | MPQ9842GLE-5-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 16-VQFN | Other; 16-VQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 5 volts | 5 to ? volts |