Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005APBF IP2005APBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068903-IP2005APBF Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 250kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 40A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LGA (7.7x7.7) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068903-IP2005APBF Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 250kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 40A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LGA (7.7x7.7) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005APBF - 068903-IP2005APBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005APBF
068903-IP2005APBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005APBF 068903-IP2005APBF
Manufacturer: Infineon Technologies Win Source Part Number: 068903-IP2005APBF Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 250kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 40A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LGA (7.7x7.7) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068903-IP2005APBF
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 40A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LGA (7.7x7.7)
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 068903-IP2005APBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005APBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; LGA (7.7x7.7)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Voltage Regulators - 2412869P - RS Components, Ltd.
Specs
IOUT 0.3000 amps
View Details
Voltage Regulators - Linear + Switching - CY39C031WQN-G-121-JNEFE1 - Quarktwin Technology Ltd.
Specs
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
fsw 3000 kHz
View Details
3 suppliers