Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management MPQ6519GR-AEC1-Z

Description
Win Source Part Number: 1353051-MPQ6519GR-AE C1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 19-VFQFN Supplier Device Package: 19-QFN (4x4) Base Product Number: MPQ6519 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Regulator Current - Output: 5A Voltage - Input: 3V ~ 28V Accuracy: ±2% Sensing Method: High/Low-Side
Request a Quote Datasheet
Description
Win Source Part Number: 1353051-MPQ6519GR-AE C1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 19-VFQFN Supplier Device Package: 19-QFN (4x4) Base Product Number: MPQ6519 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Regulator Current - Output: 5A Voltage - Input: 3V ~ 28V Accuracy: ±2% Sensing Method: High/Low-Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1353051-MPQ6519GR-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1353051-MPQ6519GR-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1353051-MPQ6519GR-AEC1-Z
Win Source Part Number: 1353051-MPQ6519GR-AE C1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 19-VFQFN Supplier Device Package: 19-QFN (4x4) Base Product Number: MPQ6519 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Regulator Current - Output: 5A Voltage - Input: 3V ~ 28V Accuracy: ±2% Sensing Method: High/Low-Side

Win Source Part Number: 1353051-MPQ6519GR-AEC1-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 19-VFQFN
Supplier Device Package: 19-QFN (4x4)
Base Product Number: MPQ6519
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Current Regulator
Current - Output: 5A
Voltage - Input: 3V ~ 28V
Accuracy: ±2%
Sensing Method: High/Low-Side

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - MPQ6519GR-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
MPQ6519GR-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management MPQ6519GR-AEC1-Z
IC CURRENT REGULATOR 2% 19QFN

IC CURRENT REGULATOR 2% 19QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1353051-MPQ6519GR-AEC1-Z MPQ6519GR-AEC1-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548325-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Sensor technology - Current sensors - TLE4971-A075T5-U-E0001 - TLE4971-A075T5-U-E0001 - Infineon Technologies AG
Specs
Technology Hall-Effect
Current 75 amps
Voltage 3.1 volts
View Details
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers