Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MPQ4572GQB-P

Description
Win Source Part Number: 1080157-MPQ4572GQB-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, MPQ Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz ~ 2.2MHz Voltage - Output (Max): 54V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (2.5x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ4572GQB-PDKR ,1589-MPQ4572GQB-PTR ,1589-MPQ4572GQB-PCT Base Product Number: MPQ4572
Request a Quote Datasheet
Description
Win Source Part Number: 1080157-MPQ4572GQB-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, MPQ Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz ~ 2.2MHz Voltage - Output (Max): 54V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (2.5x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ4572GQB-PDKR ,1589-MPQ4572GQB-PTR ,1589-MPQ4572GQB-PCT Base Product Number: MPQ4572
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1080157-MPQ4572GQB-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1080157-MPQ4572GQB-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1080157-MPQ4572GQB-P
Win Source Part Number: 1080157-MPQ4572GQB-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, MPQ Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz ~ 2.2MHz Voltage - Output (Max): 54V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (2.5x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ4572GQB-PDKR ,1589-MPQ4572GQB-PTR ,1589-MPQ4572GQB-PCT Base Product Number: MPQ4572

Win Source Part Number: 1080157-MPQ4572GQB-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, MPQ
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz ~ 2.2MHz
Voltage - Output (Max): 54V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 12-VFQFN
Supplier Device Package: 12-QFN (2.5x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ4572GQB-PDKR,1589-MPQ4572GQB-PTR,1589-MPQ4572GQB-PCT
Base Product Number: MPQ4572

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ4572GQB-PCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ4572GQB-PCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ4572GQB-PCT-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ4572GQB-PTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ4572GQB-PTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ4572GQB-PTR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ4572GQB-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ4572GQB-PDKR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ4572GQB-PDKR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - 337433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337433
Voltage Regulators 337433
High-Efficiency 2A 60V Fully Integrated

High-Efficiency 2A 60V Fully Integrated

Supplier's Site
Voltage Regulators - 337435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337435
Voltage Regulators 337435
High-Efficiency 2A 60V Fully Integrated

High-Efficiency 2A 60V Fully Integrated

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ4572GQB-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ4572GQB-P
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ4572GQB-P
HIGH-EFFICIENCY, 2A, 60V, FULLY

HIGH-EFFICIENCY, 2A, 60V, FULLY

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ4572GQB-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ4572GQB-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4572GQB-P
IC REG BUCK ADJ 2A 12QFN

IC REG BUCK ADJ 2A 12QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MPQ4572GQB-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ4572GQB-P
Voltage Regulators - DC DC Switching Regulators MPQ4572GQB-P
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1080157-MPQ4572GQB-P 1589-MPQ4572GQB-PCT-ND 337433 MPQ4572GQB-P MPQ4572GQB-P MPQ4572GQB-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 12-VFQFN Other; QFN-12 Other; 12-VFQFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 400 to 2200 kHz 400 to 2200 kHz 400 to 2200 kHz 400 to 2200 kHz 400 to 2200 kHz
Unlock Full Specs
to access all available technical data