Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CA2524E CA2524E

Description
Manufacturer: Harris Corporation Win Source Part Number: 865722-CA2524E Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 865722-CA2524E Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CA2524E - 865722-CA2524E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CA2524E
865722-CA2524E
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CA2524E 865722-CA2524E
Manufacturer: Harris Corporation Win Source Part Number: 865722-CA2524E Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 865722-CA2524E
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CA2524E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CA2524E
PMIC - Voltage Regulators - DC DC Switching Controllers CA2524E
REGULATING PULSE WIDTH MODULATOR

REGULATING PULSE WIDTH MODULATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 865722-CA2524E CA2524E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CA2524E PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - IFX80471SKV50 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
8.75A 600kHz Voltage Regulator IC - 739-LM22678TJ-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
IOUT 5 amps
View Details
2 suppliers