LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A TSOT-23-8
LED DRIVER, AEC-Q100, 400KHZ, TSOT-23-8; Device Topology:Synchronous
HIGH-EFFICIENCY, 1.5A, 36V, 400K
IC LED DRVR RGLTR PWM TSOT23-8
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MPQ4425BGJ-AEC1-PTR-ND | 26AJ7545 | MPQ4425BGJ-AEC1-P | MPQ4425BGJ-AEC1-P |
| Product Name | LED Drivers | Led Driver, Aec-Q100, 400Khz, Tsot-23-8; Device Topology Monolithic Power Systems (Mps) | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts | |
| Output Voltage | 0.2000 to 36 volts |