Win Source Part Number: 1353643-MPQ3364GR-AE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 58 pct.
Type: DC DC Controller
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Frequency: 340kHz ~ 2.42MHz
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Base Product Number: MPQ3364
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 4
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 36V
Current - Output / Channel: 150mA
Dimming: Analog, PWM
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
4-CHANNEL, MAXIMUM 150MA/CH BOOS
IC LED DRVR CTRL PWM 150MA 24QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1353643-MPQ3364GR-AEC1-Z | 1589-MPQ3364GR-AEC1-ZCT-ND | MPQ3364GR-AEC1-Z | MPQ3364GR-AEC1-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Package Type | 24-VFQFN Exposed Pad | |||
| Input Voltage | 3.5 to 36 volts | 3.5 to 36 volts |