Infineon Technologies AG 5V 9V 12V LED Driver IC TLE4242GXT

Description
LED DRVR 3Segment 5V/9V/12V/15V/18V/24 V 8-Pin (7+Tab) TO-263 T/R Product overview: TLE4242GXT from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9V, 12V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, 9V, 12V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4242GXT can be used for catalog matching and distributor lookup.
Request a Quote
Description
LED DRVR 3Segment 5V/9V/12V/15V/18V/24 V 8-Pin (7+Tab) TO-263 T/R Product overview: TLE4242GXT from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9V, 12V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, 9V, 12V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4242GXT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 9V 12V LED Driver IC
137-TLE4242GXT
5V 9V 12V LED Driver IC 137-TLE4242GXT
LED DRVR 3Segment 5V/9V/12V/15V/18V/24 V 8-Pin (7+Tab) TO-263 T/R Product overview: TLE4242GXT from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9V, 12V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, 9V, 12V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4242GXT can be used for catalog matching and distributor lookup.

LED DRVR 3Segment 5V/9V/12V/15V/18V/24V 8-Pin (7+Tab) TO-263 T/R Product overview: TLE4242GXT from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9V, 12V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, 9V, 12V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4242GXT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - TLE4242GXT - 1099670-TLE4242GXT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLE4242GXT
1099670-TLE4242GXT
PMIC - PMIC - LED Drivers - TLE4242GXT 1099670-TLE4242GXT
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099670-TLE4242GXT Mounting: SMD (SMT) Number of Pins: 8 Categories: PMIC - LED Drivers Case / Package: TO-263 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099670-TLE4242GXT
Mounting: SMD (SMT)
Number of Pins: 8
Categories: PMIC - LED Drivers
Case / Package: TO-263
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-TLE4242GXT 1099670-TLE4242GXT
Product Name 5V 9V 12V LED Driver IC PMIC - PMIC - LED Drivers - TLE4242GXT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6275ELW - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
6 suppliers
Reference Board, Led Driver Rohs Compliant Infineon - 33AK9266 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers