Monolithic Power Systems, Inc. LED Drivers MPQ3362GJ-AEC1-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MPQ3362GJ-AEC1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

Buy Now Datasheet
LED Drivers - 1589-MPQ3362GJ-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

Buy Now Datasheet
LED Drivers - 1589-MPQ3362GJ-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 4A TSOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1382943-MPQ3362GJ-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1382943-MPQ3362GJ-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1382943-MPQ3362GJ-AEC1-Z
Win Source Part Number: 1382943-MPQ3362GJ-AE C1-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Series: MPQ Type: DC DC Regulator Package: Tape & Reel Applications: Backlight, Lighting Standard Package: 3,000 pcs Voltage - Output: 36V Frequency: 200kHz ~ 2.2MHz Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 36V Mounting Type: Surface Mount Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ3362 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382943-MPQ3362GJ-AEC1-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Series: MPQ
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight, Lighting
Standard Package: 3,000 pcs
Voltage - Output: 36V
Frequency: 200kHz ~ 2.2MHz
Current - Output / Channel: 4A
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 36V
Mounting Type: Surface Mount
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ3362
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MPQ3362GJ-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ3362GJ-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ3362GJ-AEC1-Z
IC LED DRV RGLTR PWM 4A TSOT23-8

IC LED DRV RGLTR PWM 4A TSOT23-8

Supplier's Site
Led Driver, Aec1-Q100, 1.85Mhz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps) - 26AK2403 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec1-Q100, 1.85Mhz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps)
26AK2403
Led Driver, Aec1-Q100, 1.85Mhz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps) 26AK2403
LED DRIVER, AEC1-Q100, 1.85MHZ, TSOT-23 ROHS COMPLIANT: YES

LED DRIVER, AEC1-Q100, 1.85MHZ, TSOT-23 ROHS COMPLIANT: YES

Supplier's Site
PMIC - LED Drivers - MPQ3362GJ-AEC1-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MPQ3362GJ-AEC1-Z
PMIC - LED Drivers MPQ3362GJ-AEC1-Z
SINGLE-STRING, 3V VIN_MIN, 36V V

SINGLE-STRING, 3V VIN_MIN, 36V V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MPQ3362GJ-AEC1-ZDKR-ND 1382943-MPQ3362GJ-AEC1-Z MPQ3362GJ-AEC1-Z 26AK2403 MPQ3362GJ-AEC1-Z
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Aec1-Q100, 1.85Mhz, Tsot-23 Rohs Compliant Monolithic Power Systems (Mps) PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 36 volts 3 to 36 volts
Output Voltage 36 volts 36 volts
Output Current 4000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
AC-DC LED Driver IC - IRS2982S - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Voltage
Package Type SOIC 8N
View Details
PMIC - LED Drivers - CAT3644HV3G-T2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details