The LITIX™ Basic TLD2314EL is a three-channel high-side current source IC designed to drive LEDs in automotive lighting applications, with output currents up to 120 mA per channel. It operates from a supply voltage range of 5.5 V to 40 V and features reverse polarity protection, overvoltage, undervoltage, overload, and overtemperature protection. Each channel supports open load and short circuit to ground diagnostics, with diagnosis enable via the DEN pin. Output current is adjustable using an external resistor and supports PWM control through the VS pin. The device is housed in a PG-SSOP-14 package with an exposed heatslug and operates over a junction temperature range of -40 °C to 150 °C.
LITIX™ Basic TLD2314EL is a three channel high side driver IC with integrated output stages
The TLD2314EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes.
Summary of Features
Potential Applications
Applications
Designers who used this product also designed with
1
2
Manufacturer: Infineon Technologies
Win Source Part Number: 840461-TLD2314EL
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
LED Lighting Driver ICs LITIX Product overview: TLD2314EL from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD2314EL can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLD2314EL | 840461-TLD2314EL | 745-TLD2314EL |
| Product Name | LITIX™ - Automotive LED Driver IC, LITIX™ Basic | PMIC - PMIC - LED Drivers - TLD2314EL | LED Driver IC |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Output Current | 60 milliamps | ||
| Number of Channels | 3 # | 3 # |