Win Source Part Number: 1080145-MPQ2483ADQ-A
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive, Backlight
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 250kHz
Current - Output / Channel: 2.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 55V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ2483ADQ-AEC1
Base Product Number: MPQ2483
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A 10-QFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A 10-QFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A 10-QFN (3x3)
LED DRIVER, AEC-Q100, 250KHZ, QFN-10; Device Topology:Buck, Buck-Boost; Input Voltage Min:4.5V; Input Voltage Max:55V; Output Voltage Max:-; Output Current Max:2.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
AUTOMOTIVE GRADE, 2.5A/55V PROG
IC LED DRVR RGLTR PWM 2.5A 10QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1080145-MPQ2483ADQ-AEC1-LF-P | 1589-MPQ2483ADQ-AEC1-LF-PDKR-ND | 54AH3214 | MPQ2483ADQ-AEC1-LF-P | MPQ2483ADQ-AEC1-LF-P |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Led Driver, Aec-Q100, 250Khz, Qfn-10; Device Topology Monolithic Power Systems (Mps) | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Package Type | 10-VFDFN Exposed Pad | ||||
| Input Voltage | 4.5 to 55 volts | 4.5 to 55 volts | 4.5 to 55 volts |