Skyworks Solutions, Inc. Opto-Isolated High-speed Power MOSFET Driver for Hybrid Assembly OLI580

Description
The OLI580 is an optocoupled non-inverting power Metal Oxide Semiconductor/Silico n Field-Effect Transistor (MOSFET) driver for the hybrid assembly of switching loads where electrical isolation is required. Each unit consists of an LED that is optically coupled to a Bi-polar Complementary Metal Oxide Semiconductor (BiCMOS) driver integrated circuit, and packaged in a chip carrier for hybrid assembly that provides 1500 V of input/output insulation and over 10 kV/μs of CMR. The integrated driver and active pull-down circuit can drive high peak currents into a 1000 pF capacitive load (CLOAD) with fast output rise and fall times. Energizing the input LED produces a logic high output. The UVLO circuitry in the output trips at 7.5 V, and forces the output to low. The UVLO circuit with hysteresis ensures proper operation during power-up, and prevents damage during brown-out conditions. All terminals are fully protected against up to 4 kV of electrostatic discharge (ESD). Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.
Request a Quote
Description
The OLI580 is an optocoupled non-inverting power Metal Oxide Semiconductor/Silico n Field-Effect Transistor (MOSFET) driver for the hybrid assembly of switching loads where electrical isolation is required. Each unit consists of an LED that is optically coupled to a Bi-polar Complementary Metal Oxide Semiconductor (BiCMOS) driver integrated circuit, and packaged in a chip carrier for hybrid assembly that provides 1500 V of input/output insulation and over 10 kV/μs of CMR. The integrated driver and active pull-down circuit can drive high peak currents into a 1000 pF capacitive load (CLOAD) with fast output rise and fall times. Energizing the input LED produces a logic high output. The UVLO circuitry in the output trips at 7.5 V, and forces the output to low. The UVLO circuit with hysteresis ensures proper operation during power-up, and prevents damage during brown-out conditions. All terminals are fully protected against up to 4 kV of electrostatic discharge (ESD). Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Opto-Isolated High-speed Power MOSFET Driver for Hybrid Assembly - OLI580 - Skyworks Solutions, Inc.
Irvine, CA, United States
Opto-Isolated High-speed Power MOSFET Driver for Hybrid Assembly
OLI580
Opto-Isolated High-speed Power MOSFET Driver for Hybrid Assembly OLI580
The OLI580 is an optocoupled non-inverting power Metal Oxide Semiconductor/Silico n Field-Effect Transistor (MOSFET) driver for the hybrid assembly of switching loads where electrical isolation is required. Each unit consists of an LED that is optically coupled to a Bi-polar Complementary Metal Oxide Semiconductor (BiCMOS) driver integrated circuit, and packaged in a chip carrier for hybrid assembly that provides 1500 V of input/output insulation and over 10 kV/μs of CMR. The integrated driver and active pull-down circuit can drive high peak currents into a 1000 pF capacitive load (CLOAD) with fast output rise and fall times. Energizing the input LED produces a logic high output. The UVLO circuitry in the output trips at 7.5 V, and forces the output to low. The UVLO circuit with hysteresis ensures proper operation during power-up, and prevents damage during brown-out conditions. All terminals are fully protected against up to 4 kV of electrostatic discharge (ESD). Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.

The OLI580 is an optocoupled non-inverting power Metal Oxide Semiconductor/Silicon Field-Effect Transistor (MOSFET) driver for the hybrid assembly of switching loads where electrical isolation is required.
Each unit consists of an LED that is optically coupled to a Bi-polar Complementary Metal Oxide Semiconductor (BiCMOS) driver integrated circuit, and packaged in a chip carrier for hybrid assembly that provides 1500 V of input/output insulation and over 10 kV/μs of CMR. The integrated driver and active pull-down circuit can drive high peak currents into a 1000 pF capacitive load (CLOAD) with fast output rise and fall times. Energizing the input LED produces a logic high output.
The UVLO circuitry in the output trips at 7.5 V, and forces the output to low. The UVLO circuit with hysteresis ensures proper operation during power-up, and prevents damage during brown-out conditions.
All terminals are fully protected against up to 4 kV of electrostatic discharge (ESD). Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLI580
Product Name Opto-Isolated High-speed Power MOSFET Driver for Hybrid Assembly
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - 336-4910-6-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8234BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 336-1916-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details