Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 811122-MPM3620AGQV-P
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.8 ~ 19.9V
Supplier Device Package: 20-QFN (5x3)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm)
Maximum Input Voltage: 24V
Manufacturer Package: 20-PowerLFQFN Module
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 811122-MPM3620AGQV-P |
| Product Name | Power Supplies Board Mount DCDC Converters - MPM3620AGQV-P |
| Package Type | Other; 20-PowerLFQFN Module |