POWER INDUCTOR, 470NH, SHIELDED, 9.2A; Inductance:470nH; RMS Current (Irms):9.2A; Inductor Construction:Shielde
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 337770 | 80AH9689 |
| Product Name | Surface Mount Inductors | Power Inductor, 470Nh, Shielded, 9.2A; Inductance Monolithic Power Systems (Mps) |
| Inductance Range | 0.4700 microH | 0.4700 microH |
| Rated DC Current | 9200 milliamps | 9200 milliamps |
| Standards and Certifications | RoHS | RoHS |
| Molded / Shielded | Shielded | Shielded |