Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208707-MP8049SDU-LF-
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 30W x 4 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 40-QFN (5x5)
Dimension: 40-VFQFN Exposed Pad
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 208707-MP8049SDU-LF-Z |
| Product Name | Linear - Linear - Amplifiers - Audio - MP8049SDU-LF-Z |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |