Monolithic Power Systems, Inc. PMIC - PMIC - Power Management - Specialized - MP6922LGS MP6922LGS

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885658-MP6922LGS Operating Temperature Range: -40°C ~ 125°C Features: AC-DC Adapter, LCD & PDP TV, Telecom SMPS PMIC 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 100 REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885658-MP6922LGS Operating Temperature Range: -40°C ~ 125°C Features: AC-DC Adapter, LCD & PDP TV, Telecom SMPS PMIC 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 100 REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MP6922LGS - 885658-MP6922LGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MP6922LGS
885658-MP6922LGS
PMIC - PMIC - Power Management - Specialized - MP6922LGS 885658-MP6922LGS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885658-MP6922LGS Operating Temperature Range: -40°C ~ 125°C Features: AC-DC Adapter, LCD & PDP TV, Telecom SMPS PMIC 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 100 REACH Status: REACH Unaffected

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885658-MP6922LGS
Operating Temperature Range: -40°C ~ 125°C
Features: AC-DC Adapter, LCD & PDP TV, Telecom SMPS PMIC 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 100
REACH Status: REACH Unaffected

Buy Now Datasheet
Power Management - Specialized - MP6922LGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MP6922LGS
Power Management - Specialized MP6922LGS
AC-DC Adapter, LCD & PDP TV, Telecom SMPS PMIC 8-SOIC

AC-DC Adapter, LCD & PDP TV, Telecom SMPS PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 885658-MP6922LGS MP6922LGS
Product Name PMIC - PMIC - Power Management - Specialized - MP6922LGS Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904845 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers