Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes MP6919GS-P

Description
Win Source Part Number: 959986-MP6919GS-P Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: Bridge Rectifier Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 2.4 mA Internal Switch(s): Yes Delay Time - ON: 20 ns Delay Time - OFF: 25 ns Voltage - Supply: 4.5V ~ 13V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP6919GS-PDKR,1 589-MP6919GS-PCT,158 9-MP6919GS-PTR Base Product Number: MP6919
Request a Quote Datasheet
Description
Win Source Part Number: 959986-MP6919GS-P Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: Bridge Rectifier Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 2.4 mA Internal Switch(s): Yes Delay Time - ON: 20 ns Delay Time - OFF: 25 ns Voltage - Supply: 4.5V ~ 13V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP6919GS-PDKR,1 589-MP6919GS-PCT,158 9-MP6919GS-PTR Base Product Number: MP6919
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 959986-MP6919GS-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
959986-MP6919GS-P
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 959986-MP6919GS-P
Win Source Part Number: 959986-MP6919GS-P Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: Bridge Rectifier Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 2.4 mA Internal Switch(s): Yes Delay Time - ON: 20 ns Delay Time - OFF: 25 ns Voltage - Supply: 4.5V ~ 13V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP6919GS-PDKR,1 589-MP6919GS-PCT,158 9-MP6919GS-PTR Base Product Number: MP6919

Win Source Part Number: 959986-MP6919GS-P
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: Bridge Rectifier
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Supply: 2.4 mA
Internal Switch(s): Yes
Delay Time - ON: 20 ns
Delay Time - OFF: 25 ns
Voltage - Supply: 4.5V ~ 13V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP6919GS-PDKR,1589-MP6919GS-PCT,1589-MP6919GS-PTR
Base Product Number: MP6919

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - MP6919GS-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
MP6919GS-P
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes MP6919GS-P
CCM/DCM FLYBACK IDEAL DIODE WITH

CCM/DCM FLYBACK IDEAL DIODE WITH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 959986-MP6919GS-P MP6919GS-P
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5621 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Low-leakage triple switching diode - BAS116VY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers