Half Bridge Driver DC Motors, General Purpose, Solenoids Power MOSFET 8-SOIC
Half Bridge Driver DC Motors, General Purpose, Solenoids Power MOSFET 8-SOIC
Half Bridge Driver DC Motors, General Purpose, Solenoids Power MOSFET 8-SOIC
Half Bridge Driver DC Motors, General Purpose, Solenoids Power MOSFET 8-SOIC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP6610GS-PCT-ND | MP6610GS-P |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4 to 55 volts | 4 to 55 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |