Skyworks Solutions, Inc. Gate Driver IC SI8221DC-D-ISR

Description
The Si8220/21 is a high-performance functional upgrade for opto-coupled drivers, such as the HCPL-3120 and the HPCL-0302 providing 2.5 A of peak output current. It utilizes Skyworks Solutions' proprietary silicon isolation technology, which provides a choice of 2.5, 3.75, or 5.0 kVRMS withstand voltages per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-topart matching, and superior common-mode rejection compared to optoisolated drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in increased efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation time, tighter unit-to-unit variation, and greater input circuit design flexibility. Features Functional upgrade for HCPL-0302, HCPL-3120, TLP350, and similar opto-drivers 60 ns propagation delay max (independent of input drive current) 14x tighter part-to-part matching versus opto-drivers 2.5, 3.75, and 5.0 kVRMS isolation Transient Immunity 30 kV/us Under-voltage lockout protection with hysteresis Resistant to temperature and aging effects Gate driver supply voltage 6.5 V to 24 V AEC-Q100 qualification Wide operating range -40 to 125 C RoHS-compliant packages. SOIC-8 narrow body. SOIC-16 wide body Applications IGBT/ MOSFET gate drives Industrial control systems Switch mode power supplies UPS systems Motor control drives Inverters
Request a Quote Datasheet
Description
The Si8220/21 is a high-performance functional upgrade for opto-coupled drivers, such as the HCPL-3120 and the HPCL-0302 providing 2.5 A of peak output current. It utilizes Skyworks Solutions' proprietary silicon isolation technology, which provides a choice of 2.5, 3.75, or 5.0 kVRMS withstand voltages per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-topart matching, and superior common-mode rejection compared to optoisolated drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in increased efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation time, tighter unit-to-unit variation, and greater input circuit design flexibility. Features Functional upgrade for HCPL-0302, HCPL-3120, TLP350, and similar opto-drivers 60 ns propagation delay max (independent of input drive current) 14x tighter part-to-part matching versus opto-drivers 2.5, 3.75, and 5.0 kVRMS isolation Transient Immunity 30 kV/us Under-voltage lockout protection with hysteresis Resistant to temperature and aging effects Gate driver supply voltage 6.5 V to 24 V AEC-Q100 qualification Wide operating range -40 to 125 C RoHS-compliant packages. SOIC-8 narrow body. SOIC-16 wide body Applications IGBT/ MOSFET gate drives Industrial control systems Switch mode power supplies UPS systems Motor control drives Inverters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - SI8221DC-D-ISR - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI8221DC-D-ISR
Gate Driver IC SI8221DC-D-ISR
The Si8220/21 is a high-performance functional upgrade for opto-coupled drivers, such as the HCPL-3120 and the HPCL-0302 providing 2.5 A of peak output current. It utilizes Skyworks Solutions' proprietary silicon isolation technology, which provides a choice of 2.5, 3.75, or 5.0 kVRMS withstand voltages per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-topart matching, and superior common-mode rejection compared to optoisolated drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in increased efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation time, tighter unit-to-unit variation, and greater input circuit design flexibility. Features Functional upgrade for HCPL-0302, HCPL-3120, TLP350, and similar opto-drivers 60 ns propagation delay max (independent of input drive current) 14x tighter part-to-part matching versus opto-drivers 2.5, 3.75, and 5.0 kVRMS isolation Transient Immunity 30 kV/us Under-voltage lockout protection with hysteresis Resistant to temperature and aging effects Gate driver supply voltage 6.5 V to 24 V AEC-Q100 qualification Wide operating range -40 to 125 C RoHS-compliant packages. SOIC-8 narrow body. SOIC-16 wide body Applications IGBT/ MOSFET gate drives Industrial control systems Switch mode power supplies UPS systems Motor control drives Inverters

The Si8220/21 is a high-performance functional upgrade for opto-coupled drivers, such as the HCPL-3120 and the HPCL-0302 providing 2.5 A of peak output current. It utilizes Skyworks Solutions' proprietary silicon isolation technology, which provides a choice of 2.5, 3.75, or 5.0 kVRMS withstand voltages per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-topart matching, and superior common-mode rejection compared to optoisolated drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in increased efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation time, tighter unit-to-unit variation, and greater input circuit design flexibility.

Features

  • Functional upgrade for HCPL-0302, HCPL-3120, TLP350, and similar opto-drivers
  • 60 ns propagation delay max (independent of input drive current)
  • 14x tighter part-to-part matching versus opto-drivers
  • 2.5, 3.75, and 5.0 kVRMS isolation
  • Transient Immunity 30 kV/us
  • Under-voltage lockout protection with hysteresis
  • Resistant to temperature and aging effects
  • Gate driver supply voltage 6.5 V to 24 V
  • AEC-Q100 qualification
  • Wide operating range -40 to 125 C
  • RoHS-compliant packages. SOIC-8 narrow body. SOIC-16 wide body

Applications

  • IGBT/ MOSFET gate drives
  • Industrial control systems
  • Switch mode power supplies
  • UPS systems
  • Motor control drives
  • Inverters
Supplier's Site Datasheet
Shenzhen, China
Isolators - Isolators - Gate Drivers
SI8221DC-D-ISR
Isolators - Isolators - Gate Drivers SI8221DC-D-ISR
DGTL ISO 3.75KV 1CH GT DVR 8SOIC

DGTL ISO 3.75KV 1CH GT DVR 8SOIC

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers
Product Number SI8221DC-D-ISR SI8221DC-D-ISR
Product Name Gate Driver IC Isolators - Isolators - Gate Drivers
Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVC244BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD12750-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A8430EEK - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 36 volts
View Details