Allegro MicroSystems Inc. Gate Drivers A4919GLPTR-3-T

Description
High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 620-1891-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
620-1891-1-ND
Gate Drivers 620-1891-1-ND
High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP

High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP

Buy Now Datasheet
Gate Drivers - 620-1891-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
620-1891-2-ND
Gate Drivers 620-1891-2-ND
High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP

High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP

Buy Now Datasheet
Gate Drivers - 620-1891-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
620-1891-6-ND
Gate Drivers 620-1891-6-ND
High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP

High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP

Buy Now Datasheet
Mosfet Driver, 3 Phase Bridge, Tssop-28; No. Of Channels Allegro Microsystems - 56AC5130 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 3 Phase Bridge, Tssop-28; No. Of Channels Allegro Microsystems
56AC5130
Mosfet Driver, 3 Phase Bridge, Tssop-28; No. Of Channels Allegro Microsystems 56AC5130
MOSFET DRIVER, 3 PHASE BRIDGE, TSSOP-28; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, 3 PHASE BRIDGE, TSSOP-28; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - A4919GLPTR-3-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
A4919GLPTR-3-T
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers A4919GLPTR-3-T
IC GATE DRVR HI/LOW SIDE 28TSSOP

IC GATE DRVR HI/LOW SIDE 28TSSOP

Supplier's Site
Gate Drivers - A4919GLPTR-3-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
A4919GLPTR-3-T
Gate Drivers A4919GLPTR-3-T
High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP

High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 620-1891-1-ND 56AC5130 A4919GLPTR-3-T A4919GLPTR-3-T
Product Name Gate Drivers Mosfet Driver, 3 Phase Bridge, Tssop-28; No. Of Channels Allegro Microsystems Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type High-side; Low-side; Three-phase High-side; Low-side
Supply Voltage 5.5 to 50 volts 50 to 5.5 volts 5.5 to 50 volts
Rise Time 35 ns 35 ns
Fall Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - A6259KLW-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
Specialty Logic - 1727-3494-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - CDC328ANS - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details