Monolithic Power Systems, Inc. Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) MP6532GR-P

Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:5V; Supply Voltage Max:60V RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:5V; Supply Voltage Max:60V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) - 54AH3492 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps)
54AH3492
Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) 54AH3492
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:5V; Supply Voltage Max:60V RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:5V; Supply Voltage Max:60V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 54AH3492
Product Name Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps)
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) - DRV8313PWPR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Motor Controllers - 1837344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-780A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details