The MP6400DG-09-LF-P is a low quiescent current supervisory circuit designed for monitoring system voltages ranging from 0.4V to 5V. It features fixed threshold voltages and an adjustable reset voltage, making it versatile for various applications. The device operates with a typical quiescent current of 1.6OºA, which is particularly beneficial for battery-powered devices. It includes a power-on reset generator with a programmable delay time ranging from 2.1ms to 10s, allowing for customization based on system requirements. The MP6400DG-09-LF-P also offers high threshold accuracy of ±1%, a manual reset input, and an open-drain reset output. It is available in compact 6-pin TSOT23 and 2mm x 2mm QFN packages, suitable for applications in microcontrollers, laptops, PDAs, and FPGAs. The device is compliant with RoHS directives and is lead-free.
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
IC SUPERVISOR 1 CHANNEL 6QFN
IC SUPERVISOR 1 CHANNEL 6QFN
Supervisory Circuits Low Quiescent Delay Supv Circuit
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1589-MP6400DG-09-LF-PTR-ND | MP6400DG-09-LF-P | MP6400DG-09-LF-P | MP6400DG-09-LF-P | MP6400DG-09-LF-P |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | ||
| Pins | 6 |