Monolithic Power Systems, Inc. Power Switch ICs MP5087AGG-P

Description
7A 5.5V load switch with Programmable
Request a Quote
Description
7A 5.5V load switch with Programmable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 337705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
337705
Power Switch ICs 337705
7A 5.5V load switch with Programmable

7A 5.5V load switch with Programmable

Supplier's Site
Power Switch ICs - 337704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
337704
Power Switch ICs 337704
7A 5.5V load switch with Programmable

7A 5.5V load switch with Programmable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category IC Interfaces
Product Number 337705
Product Name Power Switch ICs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897649 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Universal Bus Functions - 74ALVC16834ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers