Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
MONOLITHIC POWER SYSTEMS, INC.
MP4832AGRD -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Monolithic Power Systems, Inc.
Analog Switches, Multiplexers, Demultiplexers
MP4832AGRD
Description
32 Circuit IC Switch 1:1 14Ohm 72-QFN (10x10)
Quarktwin Technology Ltd.
Done
Description
32 Circuit IC Switch 1:1 14Ohm 72-QFN (10x10)
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MP4832AGRD
Analog Switches, Multiplexers, Demultiplexers
MP4832AGRD
32 Circuit IC Switch 1:1 14Ohm 72-QFN (10x10)
32 Circuit IC Switch 1:1 14Ohm 72-QFN (10x10)
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Analog Multiplexers
Product Number
MP4832AGRD
Product Name
Analog Switches, Multiplexers, Demultiplexers
Normal Condition
Normally Open (NO)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1898175P
Specs
Configuration
Dual SPDT
Number of Pins
10
View Details
Texas Instruments
Dual 3.6V 64mA TSSOP Analog Switch and Multiplexer IC
74CBTLV16211GRE4
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
2.3 to 3.6 volts
Min Operating Current
0.0100 mA
View Details
2
suppliers
Nexperia B.V.
8-channel analog multiplexer/demultiplexer with latch
74HC4351D-Q100J
Specs
Features
On-Chip ESD Protection
Standards and Certifications
RoHS
Supply Voltage (V
S
)
11 volts
View Details
2
suppliers
Rochester Electronics
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV1G125GF,132
Specs
Configuration
1 x 1:1
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details