Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4700GS

Description
Win Source Part Number: 1350164-MP4700GS Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: DC DC Controller Package: Tube Applications: Automotive, Backlight, Lighting Standard Package: 100 Frequency: 160kHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 8V Voltage - Supply (Max): 18V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP4700
Request a Quote Datasheet
Description
Win Source Part Number: 1350164-MP4700GS Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: DC DC Controller Package: Tube Applications: Automotive, Backlight, Lighting Standard Package: 100 Frequency: 160kHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 8V Voltage - Supply (Max): 18V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP4700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1350164-MP4700GS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1350164-MP4700GS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1350164-MP4700GS
Win Source Part Number: 1350164-MP4700GS Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: DC DC Controller Package: Tube Applications: Automotive, Backlight, Lighting Standard Package: 100 Frequency: 160kHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 8V Voltage - Supply (Max): 18V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP4700

Win Source Part Number: 1350164-MP4700GS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: DC DC Controller
Package: Tube
Applications: Automotive, Backlight, Lighting
Standard Package: 100
Frequency: 160kHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 18V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP4700

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4700GS
LED Lighting Drivers MP4700GS
LED Lighting Drivers BCM, Low Side Buck White LED Drvr

LED Lighting Drivers BCM, Low Side Buck White LED Drvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4700GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4700GS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4700GS
IC LED DRIVER CTRLR PWM 8SOIC

IC LED DRIVER CTRLR PWM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1350164-MP4700GS MP4700GS MP4700GS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1861915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - 620-1224-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers