Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
Win Source Part Number: 965099-MP4470GL-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Voltage - Output (Max): 32.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS51463RGER; TPS51463RGET; TPS54620RHLT; NCP3135MNTXG;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP4470
Voltage Regulators - Switching Regulators 36V, 5A sync Buck w/ PG
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 20QFN
IC REG BUCK ADJ 5A 20QFN
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP4470GL-P-ND | 965099-MP4470GL-P | 541-MP4470GL-P | MP4470GL-P | MP4470GL-P | MP4470GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 36V, 5A sync Buck w/ PG | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 20-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 20-PowerVFQFN | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 32.4 volts | 32.4 volts | 0.8000 to 32.4 volts | 0.8000 volts |