Manufacturer: Analog Devices Inc.
Win Source Part Number: 860219-ADP1147AN-3.3
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 3.5V ~ 16V
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
STEP-DOWN SWITCHING REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 860219-ADP1147AN-3.3 | ADP1147AN-3.3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1147AN-3.3 | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; 8-PDIP |