Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4088GS-Z MP4088GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983538-MP4088GS-Z Topology: Buck-Boost Number of Channels: 1 Number of Pins: 5 Categories: PMIC - LED Drivers Max Input Voltage: 265 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Input Voltage: 198 V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983538-MP4088GS-Z Topology: Buck-Boost Number of Channels: 1 Number of Pins: 5 Categories: PMIC - LED Drivers Max Input Voltage: 265 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Input Voltage: 198 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4088GS-Z - 983538-MP4088GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4088GS-Z
983538-MP4088GS-Z
PMIC - PMIC - LED Drivers - MP4088GS-Z 983538-MP4088GS-Z
Manufacturer: Monolithic Power Systems Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983538-MP4088GS-Z Topology: Buck-Boost Number of Channels: 1 Number of Pins: 5 Categories: PMIC - LED Drivers Max Input Voltage: 265 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Input Voltage: 198 V

Manufacturer: Monolithic Power Systems Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983538-MP4088GS-Z
Topology: Buck-Boost
Number of Channels: 1
Number of Pins: 5
Categories: PMIC - LED Drivers
Max Input Voltage: 265 V
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Input Voltage: 198 V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4088GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4088GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4088GS-Z
IC LED DRIVER OFFL TRIAC 8SOIC

IC LED DRIVER OFFL TRIAC 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4088GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4088GS-Z
PMIC - LED Drivers MP4088GS-Z
NON-ISOLATED,TRIAC DIMMABLE PFC

NON-ISOLATED,TRIAC DIMMABLE PFC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4088GS-Z
LED Lighting Drivers MP4088GS-Z
LED Lighting Drivers Non-Iso Hi PFC TRIAC Dimmable LED Driver

LED Lighting Drivers Non-Iso Hi PFC TRIAC Dimmable LED Driver

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 983538-MP4088GS-Z MP4088GS-Z MP4088GS-Z MP4088GS-Z
Product Name PMIC - PMIC - LED Drivers - MP4088GS-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3503ITL-16/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details
LED Drivers - 285392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated; RoHS Compliant
View Details