Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927762-MP4059GS
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MP4059
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 100
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Lighting Drivers Single-Stage PFC Flyback Controller with Primary-Side Feedback
IC LED DRIVER OFFL PWM 8SOIC
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 927762-MP4059GS | MP4059GS | MP4059GS | MP4059GS |
| Product Name | PMIC - PMIC - LED Drivers - MP4059GS | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |