Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4031GS

Description
Win Source Part Number: 1379208-MP4031GS Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. Type: AC DC Offline Switcher MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MP4031 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 11V Voltage - Supply (Max): 27V Dimming: Analog, TRIAC
Request a Quote Datasheet
Description
Win Source Part Number: 1379208-MP4031GS Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. Type: AC DC Offline Switcher MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MP4031 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 11V Voltage - Supply (Max): 27V Dimming: Analog, TRIAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1379208-MP4031GS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1379208-MP4031GS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1379208-MP4031GS
Win Source Part Number: 1379208-MP4031GS Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. Type: AC DC Offline Switcher MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MP4031 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 11V Voltage - Supply (Max): 27V Dimming: Analog, TRIAC

Win Source Part Number: 1379208-MP4031GS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
Type: AC DC Offline Switcher
MSL Level: 2 (1 Year)
Mfr: Monolithic Power Systems Inc.
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MP4031
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 11V
Voltage - Supply (Max): 27V
Dimming: Analog, TRIAC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4031GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4031GS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4031GS
IC LED DRIVER OFFL TRIAC 8SOIC

IC LED DRIVER OFFL TRIAC 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 1379208-MP4031GS MP4031GS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1347410-A8740EEETR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-UFDFN Exposed Pad
View Details
5 suppliers
LED Drivers - 1727-8460-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
8 suppliers