LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, TRIAC Dimming 8-SOIC
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789166-MP4031GS-Z
Packaging: Reel package
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, TRIAC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 27V
Voltage Supply MIN: 11V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
LED Lighting Drivers Primary-Sd Cntrlld Offline LED Cntrlr
IC LED DRIVER OFFL TRIAC 8SOIC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1656-2-ND | 789166-MP4031GS-Z | 541-MP4031GS-Z | MP4031GS-Z | MP4031GS-Z |
| Product Name | LED Drivers | Board Mount LED Drivers - MP4031GS-Z | LED Lighting Drivers Primary-Sd Cntrlld Offline LED Cntrlr | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |