Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5097EP

Description
The TLD5097EP is a LED boost controller with built in protection features The controller concept of the TLD5097EP allows multiple configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. Thanks to this the TLD5097EP is a quite easy to use and flexible device that comes without SPI but still with a quite powerful feature set. It is very similar to TLD5098EP but without a dedicated PWM driver and without short to ground protection. Therefore it is a good alternative device for applications where the electronic is integrated in the same housing with the load like it is often the case for separately placed day-time-running lights or in some cost-effective LED headlamps. Summary of Features Single-Channel Multitopology (B2B, B2G, SEPIC, Flyback) DC-DC Controller Constant Current or Constant Voltage Regulation Wide Input Voltage Range from 4.5 V to 45 V Very Low Shutdown Current: I q_OFF < 10 µA Switching Frequency Range from 100 kHz to 500 kHz Synchronization with external clock source PWM Dimming Analog Dimming feature to adjust average LED current Internal 5 V Low Drop Out Voltage Regulator Open Circuit Detection Output Overvoltage Protection Internal Soft Start Over Temperature Shutdown 300mV High Side Current Sense to ensure highest flexibility and LED current accuracy Available in a small thermally enhanced PG-TSDSO-14 package Automotive AEC Qualified Potential Applications Automotive interior and exterior lights LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams Pre-regulator e.g. for rear light applications Applications Automotive instrument cluster Automotive LED lighting systems
Request a Quote Datasheet
Description
The TLD5097EP is a LED boost controller with built in protection features The controller concept of the TLD5097EP allows multiple configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. Thanks to this the TLD5097EP is a quite easy to use and flexible device that comes without SPI but still with a quite powerful feature set. It is very similar to TLD5098EP but without a dedicated PWM driver and without short to ground protection. Therefore it is a good alternative device for applications where the electronic is integrated in the same housing with the load like it is often the case for separately placed day-time-running lights or in some cost-effective LED headlamps. Summary of Features Single-Channel Multitopology (B2B, B2G, SEPIC, Flyback) DC-DC Controller Constant Current or Constant Voltage Regulation Wide Input Voltage Range from 4.5 V to 45 V Very Low Shutdown Current: I q_OFF < 10 µA Switching Frequency Range from 100 kHz to 500 kHz Synchronization with external clock source PWM Dimming Analog Dimming feature to adjust average LED current Internal 5 V Low Drop Out Voltage Regulator Open Circuit Detection Output Overvoltage Protection Internal Soft Start Over Temperature Shutdown 300mV High Side Current Sense to ensure highest flexibility and LED current accuracy Available in a small thermally enhanced PG-TSDSO-14 package Automotive AEC Qualified Potential Applications Automotive interior and exterior lights LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams Pre-regulator e.g. for rear light applications Applications Automotive instrument cluster Automotive LED lighting systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5097EP - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Power
TLD5097EP
LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5097EP
The TLD5097EP is a LED boost controller with built in protection features The controller concept of the TLD5097EP allows multiple configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. Thanks to this the TLD5097EP is a quite easy to use and flexible device that comes without SPI but still with a quite powerful feature set. It is very similar to TLD5098EP but without a dedicated PWM driver and without short to ground protection. Therefore it is a good alternative device for applications where the electronic is integrated in the same housing with the load like it is often the case for separately placed day-time-running lights or in some cost-effective LED headlamps. Summary of Features Single-Channel Multitopology (B2B, B2G, SEPIC, Flyback) DC-DC Controller Constant Current or Constant Voltage Regulation Wide Input Voltage Range from 4.5 V to 45 V Very Low Shutdown Current: I q_OFF < 10 µA Switching Frequency Range from 100 kHz to 500 kHz Synchronization with external clock source PWM Dimming Analog Dimming feature to adjust average LED current Internal 5 V Low Drop Out Voltage Regulator Open Circuit Detection Output Overvoltage Protection Internal Soft Start Over Temperature Shutdown 300mV High Side Current Sense to ensure highest flexibility and LED current accuracy Available in a small thermally enhanced PG-TSDSO-14 package Automotive AEC Qualified Potential Applications Automotive interior and exterior lights LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams Pre-regulator e.g. for rear light applications Applications Automotive instrument cluster Automotive LED lighting systems

The TLD5097EP is a LED boost controller with built in protection features

The controller concept of the TLD5097EP allows multiple configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback by simply adjusting the external components. Thanks to this the TLD5097EP is a quite easy to use and flexible device that comes without SPI but still with a quite powerful feature set. It is very similar to TLD5098EP but without a dedicated PWM driver and without short to ground protection. Therefore it is a good alternative device for applications where the electronic is integrated in the same housing with the load like it is often the case for separately placed day-time-running lights or in some cost-effective LED headlamps.


Summary of Features

  • Single-Channel Multitopology (B2B, B2G, SEPIC, Flyback) DC-DC Controller
  • Constant Current or Constant Voltage Regulation
  • Wide Input Voltage Range from 4.5 V to 45 V
  • Very Low Shutdown Current: I q_OFF < 10 µA
  • Switching Frequency Range from 100 kHz to 500 kHz
  • Synchronization with external clock source
  • PWM Dimming
  • Analog Dimming feature to adjust average LED current
  • Internal 5 V Low Drop Out Voltage Regulator
  • Open Circuit Detection
  • Output Overvoltage Protection
  • Internal Soft Start
  • Over Temperature Shutdown
  • 300mV High Side Current Sense to ensure highest flexibility and LED current accuracy
  • Available in a small thermally enhanced PG-TSDSO-14 package
  • Automotive AEC Qualified

Potential Applications

  • Automotive interior and exterior lights
  • LED daytime running lights, Low Beam, High Beam or combined Low- and Highbeams
  • Pre-regulator e.g. for rear light applications

Applications

  • Automotive instrument cluster
  • Automotive LED lighting systems
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD5097EP
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Power
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power - LED Driver ICs - Laser Driver IC - IRS9103A - IRS9103A - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-WFWLB-9-21
Features RoHS Compliant
View Details
LED Drivers - TLD55412QVXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Voltage 55 volts
View Details
6 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5191ES - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-24
Features RoHS Compliant
View Details
LED Driver IC - 137-IRS2541STRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 9 to 15.6 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers