LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming TSOT-23-8
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming TSOT-23-8
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming TSOT-23-8
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208689-MP4027GJ-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-8
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 12V
IC LED DRIVER OFFL PWM TSOT23-8
LED Lighting Drivers Offline PSR LED Controller w/Dimming
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1920-1-ND | 208689-MP4027GJ-Z | MP4027GJ-Z | MP4027GJ-Z | MP4027GJ-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP4027GJ-Z | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |