Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 041764-MP4026GJ-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Family Name: MP4026GJ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: FCTSOT23-6
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 9.8V
Alternative Parts (Cross-Reference): MP4026GJ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming TSOT-23-6
LED Lighting Drivers Offline PSR LED Controller
IC LED DRIVER OFFL TSOT23-6
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 041764-MP4026GJ-Z | 1589-1919-2-ND | MP4026GJ-Z | MP4026GJ-Z | MP4026GJ-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP4026GJ-Z | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |