The A80601KESJSR-1 is a high-power automotive LED driver with four integrated current sinks, each capable of up to 210 mA, and supports parallel operation for up to 840 mA total LED current. It operates from a 4.5 V to 40 V input range and maintains functionality down to 4 V, suitable for automotive start/stop and load dump conditions. The device implements a current-mode boost or SEPIC converter with an external N-channel MOSFET gate driver and offers a minimum PWM on-time of 0.3 µs, enabling a dimming contrast ratio of up to 150,000:1 when combining PWM and analog dimming. It includes programmable switching frequency from 260 kHz to 2.3 MHz, EMI reduction via dithering, and 'One-Out-All-Out' fault handling. The IC is housed in a 24-pin, 4 mm × 4 mm wettable flank QFN package and is AEC-Q100 qualified for automotive use.
The A80601/4 delivers ultra-high dimming ratios (up to 15,000:1 at 200Hz) with minimal output ripple, using patented Pre-Emptive Boost (PEB) control. These multi-output LED drivers offer integrated current sinks, flexible boost/SEPIC operation, and extensive protection features. The A80604 provides a modified programming range for PEB control, optimized for lower boost switching frequencies.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Display Driver, Product overview: A80601KESJSR-1 from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A80601KESJSR-1 can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 210mA 24-QFN (4x4)
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 210mA 24-QFN (4x4)
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 210mA 24-QFN (4x4)
Win Source Part Number: 1142804-A80601KESJSR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive, Backlight
Standard Package: 6,000
Voltage - Output: 4.05V ~ 4.45V
Frequency: 200kHz ~ 2.15MHz
Current - Output / Channel: 210mA
Internal Switch(s): No
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): A80601KESJSR1;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-2039-2,620-2039-
Base Product Number: A80601
FOUR-CHANNEL LED CONTROLLER WITH
IC LED DRVR CTRL PWM 210MA 24QFN
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A80601KESJSR-1 | 137-A80601KESJSR-1 | 620-2039-2-ND | 1142804-A80601KESJSR-1 | A80601KESJSR-1 | A80601KESJSR-1 |
| Product Name | 4-Channel Led Controller W/Ultra-Wide Dimming Ratio | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | ||||
| Output Voltage | 4.05 to 4.45 volts | 4.05 to 4.45 volts | ||||
| Output Current | 210 milliamps | 210 milliamps |