Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4012DS-LF MP4012DS-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 119188-MP4012DS-LF Packaging: Reel - TR Type: DC DC Controller Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 580kHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 55V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 119188-MP4012DS-LF Packaging: Reel - TR Type: DC DC Controller Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 580kHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 55V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4012DS-LF - 119188-MP4012DS-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4012DS-LF
119188-MP4012DS-LF
PMIC - PMIC - LED Drivers - MP4012DS-LF 119188-MP4012DS-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 119188-MP4012DS-LF Packaging: Reel - TR Type: DC DC Controller Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 580kHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 55V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 119188-MP4012DS-LF
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 580kHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4012DS-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4012DS-LF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4012DS-LF
IC LED DRIVER CTRLR PWM 16SOIC

IC LED DRIVER CTRLR PWM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 119188-MP4012DS-LF MP4012DS-LF
Product Name PMIC - PMIC - LED Drivers - MP4012DS-LF Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1861915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - 1727-1785-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
7 suppliers
PMIC - LED Drivers - FAN5331SX - Lingto Electronic Limited
Rochester Electronics
Specs
Output Current 1000 milliamps
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
3 suppliers