Monolithic Power Systems, Inc. LED Drivers MP4012DS-LF-Z

Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4012DS-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4012DS-LF-Z-ND
LED Drivers MP4012DS-LF-Z-ND
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-SOIC

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4012DS-LF-Z - 044949-MP4012DS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4012DS-LF-Z
044949-MP4012DS-LF-Z
PMIC - PMIC - LED Drivers - MP4012DS-LF-Z 044949-MP4012DS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 044949-MP4012DS-LF-Z Packaging: Reel - TR Type: DC DC Controller Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 580kHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 55V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 044949-MP4012DS-LF-Z
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 580kHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4012DS-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4012DS-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4012DS-LF-Z
IC LED DRIVER CTRLR PWM 16SOIC

IC LED DRIVER CTRLR PWM 16SOIC

Supplier's Site
PMIC - LED Drivers - MP4012DS-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4012DS-LF-Z
PMIC - LED Drivers MP4012DS-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4012DS-LF-Z-ND 044949-MP4012DS-LF-Z MP4012DS-LF-Z MP4012DS-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4012DS-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3429-Q1 N-Channel Controller for Constant Current LED Drivers - LM3429Q1MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
6 suppliers
PMIC - PMIC - LED Drivers - A6270KLPTR-T - 859034-A6270KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
Buck LED Driver IC - 137-IRS25411PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Output Voltage 16.6 volts
Number of Channels 1 #
View Details
4 suppliers
LED Drivers - 427667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 0.5455 volts
Output Voltage 24 volts
Features RoHS Compliant
View Details