Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3398EGP MP3398EGP

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927745-MP3398EGP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 400mA 16-PDIP Package: 16-DIP (0.300", 7.62mm) Package: Reel - TR Mounting: Through Hole Family Name: MP3398 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927745-MP3398EGP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 400mA 16-PDIP Package: 16-DIP (0.300", 7.62mm) Package: Reel - TR Mounting: Through Hole Family Name: MP3398 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3398EGP - 927745-MP3398EGP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3398EGP
927745-MP3398EGP
PMIC - PMIC - LED Drivers - MP3398EGP 927745-MP3398EGP
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927745-MP3398EGP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 400mA 16-PDIP Package: 16-DIP (0.300", 7.62mm) Package: Reel - TR Mounting: Through Hole Family Name: MP3398 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927745-MP3398EGP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 400mA 16-PDIP
Package: 16-DIP (0.300", 7.62mm)
Package: Reel - TR
Mounting: Through Hole
Family Name: MP3398
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3398EGP
LED Lighting Drivers MP3398EGP
LED Lighting Drivers 4-String, Max 400mA/String, 80V Return, Step-Up, WLED Controller

LED Lighting Drivers 4-String, Max 400mA/String, 80V Return, Step-Up, WLED Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3398EGP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3398EGP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3398EGP
IC LED DRVR CTRL PWM 400MA 16DIP

IC LED DRVR CTRL PWM 400MA 16DIP

Supplier's Site
PMIC - LED Drivers - MP3398EGP - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3398EGP
PMIC - LED Drivers MP3398EGP
4-STRING, MAX 400MA/STRING, 80V

4-STRING, MAX 400MA/STRING, 80V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 927745-MP3398EGP MP3398EGP MP3398EGP MP3398EGP
Product Name PMIC - PMIC - LED Drivers - MP3398EGP LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Quad String Boost Led Driver For Backlighting - A8519KETTR-R-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
250MA LED Driver IC - 137-NCR321ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
PMIC - PMIC - LED Drivers - LM3431MHX - 1198850-LM3431MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers