Rochester Electronics PMIC - PMIC - LED Drivers - A6262KLYTR-T A6262KLYTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909052-A6262KLYTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 4 Output Linear - PWM Dimming 100mA 10-MSOP-EP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP-EP Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909052-A6262KLYTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 4 Output Linear - PWM Dimming 100mA 10-MSOP-EP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP-EP Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6262KLYTR-T - 909052-A6262KLYTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6262KLYTR-T
909052-A6262KLYTR-T
PMIC - PMIC - LED Drivers - A6262KLYTR-T 909052-A6262KLYTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909052-A6262KLYTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 4 Output Linear - PWM Dimming 100mA 10-MSOP-EP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP-EP Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909052-A6262KLYTR-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 4 Output Linear - PWM Dimming 100mA 10-MSOP-EP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP-EP
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 909052-A6262KLYTR-T
Product Name PMIC - PMIC - LED Drivers - A6262KLYTR-T
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6276ELWTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
6 suppliers
LED Driver ICs - 2548496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details
Board Mount LED Drivers - BCR320UE6327HTSA1 - 769802-BCR320UE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
View Details
8 suppliers