Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079017-MP3398AGS-Z
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 540kHz
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5V
Channel Output Current: 350mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-SOIC
LED Lighting Drivers 4-Ch Boost WLED Controller
IC LED DRV CTRL PWM 350MA 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1079017-MP3398AGS-Z | MP3398AGS-Z-ND | MP3398AGS-Z | MP3398AGS-Z | MP3398AGS-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3398AGS-Z | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 volts | 5 to 28 volts | 5 to 28 volts | ||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps |