Monolithic Power Systems, Inc. Board Mount LED Drivers - MP3397EF-LF-Z MP3397EF-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789160-MP3397EF-LF-Z Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 540kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: MP3397EF-LF-Z Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 28V Output Current per Channel: 350mA Voltage Supply MIN: 5V Introduction Date: September 04, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789160-MP3397EF-LF-Z Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 540kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: MP3397EF-LF-Z Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 28V Output Current per Channel: 350mA Voltage Supply MIN: 5V Introduction Date: September 04, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - MP3397EF-LF-Z - 789160-MP3397EF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP3397EF-LF-Z
789160-MP3397EF-LF-Z
Board Mount LED Drivers - MP3397EF-LF-Z 789160-MP3397EF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789160-MP3397EF-LF-Z Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 540kHz Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: MP3397EF-LF-Z Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 28V Output Current per Channel: 350mA Voltage Supply MIN: 5V Introduction Date: September 04, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789160-MP3397EF-LF-Z
Packaging: Reel package
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 540kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Family Name: MP3397EF-LF-Z
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 28V
Output Current per Channel: 350mA
Voltage Supply MIN: 5V
Introduction Date: September 04, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC LED DRIVER - 541-MP3397EF-LF-Z - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER
541-MP3397EF-LF-Z
IC LED DRIVER 541-MP3397EF-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3397EF-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3397EF-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3397EF-LF-Z
IC LED DRVR CTRLR PWM 16TSSOP

IC LED DRVR CTRLR PWM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 789160-MP3397EF-LF-Z 541-MP3397EF-LF-Z MP3397EF-LF-Z
Product Name Board Mount LED Drivers - MP3397EF-LF-Z IC LED DRIVER Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1257-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
5 suppliers
 - LTC3205EUF#PBF - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - 1727-8465-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
5 suppliers